nVent Schroff, Inc. Rack Rails 24568-362

Description
Guide Rail Standard Type, PC, 220 mm, 2
Request a Quote
Description
Guide Rail Standard Type, PC, 220 mm, 2
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Rack Rails - 2457849 - RS Components, Ltd.
Corby, Northants, United Kingdom
Rack Rails
2457849
Rack Rails 2457849
Guide Rail Standard Type, PC, 220 mm, 2

Guide Rail Standard Type, PC, 220 mm, 2

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Industrial Shelving and Racking
Product Number 2457849
Product Name Rack Rails
Type Racking
Unlock Full Specs
to access all available technical data

Similar Products

Specialized units - EMC1000 - Rousseau Metal Inc.
Rousseau Metal Inc.
Specs
Category Industrial
Depth 14 inch (356 mm)
Length 72 inch (1829 mm)
View Details
Server Rack Shelves - 102574 - RS Components, Ltd.
Specs
Type Shelving; Racking
Capacity 44.1 lbs (20 kg)
Depth 15.75 inch (400 mm)
View Details
Mechanical Products / 19'' Cabinets - 42u-cabinet-27944 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
View Details
19
Specs
Type Racking
Depth 15 inch (381 mm)
Length 76.6 inch (1946 mm)
View Details