nVent Schroff, Inc. Sidepl.h 6U 235D W.hdl. 2Pc Nvent Schroff 24567427

Description
SIDEPL.H 6U 235D W.HDL. 2PC
Description
SIDEPL.H 6U 235D W.HDL. 2PC

Suppliers

Company
Product
Description
Supplier Links
Sidepl.h 6U 235D W.hdl. 2Pc Nvent Schroff - 65W2457 - Newark, An Avnet Company
Chicago, IL, United States
Sidepl.h 6U 235D W.hdl. 2Pc Nvent Schroff
65W2457
Sidepl.h 6U 235D W.hdl. 2Pc Nvent Schroff 65W2457
SIDEPL.H 6U 235D W.HDL. 2PC

SIDEPL.H 6U 235D W.HDL. 2PC

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cabinets and Casework
Product Number 65W2457
Product Name Sidepl.h 6U 235D W.hdl. 2Pc Nvent Schroff
Unlock Full Specs
to access all available technical data

Similar Products

Filtered Cyanoacrylate Fuming Chamber - CyanoSafe™ CAS48 - AirClean Systems
Specs
Use Industrial
Type Safety Cabinet
Height 54.00 inch (1372 mm)
View Details
Lead Lined Cabinets and Furniture -  - MarShield
Specs
Use Industrial
Type Safety Cabinet
Features Heavy Duty
View Details
Tool Bags - 179801 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Tool Cabinet
Height 17.72 inch (450 mm)
Width 13.58 inch (345 mm)
View Details
SSC 4500 Sterile Storage Cabinet -  - Air Innovations LLC
Specs
Use Commercial; Industrial
Type ISO Class 5 Cleanliness
Features Portable
View Details