nVent Schroff, Inc. Side Panel Type H 6U X 355Dp W Nvent Schroff 24566-451

Description
SIDE PANEL TYPE H 6U X 355DP W
Description
SIDE PANEL TYPE H 6U X 355DP W

Suppliers

Company
Product
Description
Supplier Links
Side Panel Type H 6U X 355Dp W Nvent Schroff - 64T7675 - Newark, An Avnet Company
Chicago, IL, United States
Side Panel Type H 6U X 355Dp W Nvent Schroff
64T7675
Side Panel Type H 6U X 355Dp W Nvent Schroff 64T7675
SIDE PANEL TYPE H 6U X 355DP W

SIDE PANEL TYPE H 6U X 355DP W

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cabinets and Casework
Product Number 64T7675
Product Name Side Panel Type H 6U X 355Dp W Nvent Schroff
Unlock Full Specs
to access all available technical data

Similar Products

Filtered Cyanoacrylate Fuming Chamber - CyanoSafe™ CAS72T - AirClean Systems
Specs
Use Industrial
Type Safety Cabinet
Height 82.00 inch (2083 mm)
View Details
Lead Lined Cabinets and Furniture -  - MarShield
Specs
Use Industrial
Type Safety Cabinet
Features Heavy Duty
View Details
Tool Bags - 179760 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Tool Cabinet
Material Nylon
Height 19.50 inch (495 mm)
View Details
SSC 4500 Sterile Storage Cabinet -  - Air Innovations LLC
Specs
Use Commercial; Industrial
Type ISO Class 5 Cleanliness
Features Portable
View Details