nVent Schroff, Inc. Subracks 24564131

Description
EuropacPRO 19" Subrack Kit for Backplane
Request a Quote
Description
EuropacPRO 19" Subrack Kit for Backplane
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Subracks - 2865393 - RS Components, Ltd.
Corby, Northants, United Kingdom
Subracks
2865393
Subracks 2865393
EuropacPRO 19" Subrack Kit for Backplane

EuropacPRO 19" Subrack Kit for Backplane

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Industrial Shelving and Racking
Product Number 2865393
Product Name Subracks
Type Racking
Unlock Full Specs
to access all available technical data

Similar Products

Freestanding stations - EMA4341 - Rousseau Metal Inc.
Specs
Category Industrial
Depth 27 inch (686 mm)
Length 85.75 inch (2178 mm)
View Details
Server Rack Shelves - 2387215 - RS Components, Ltd.
Specs
Type Shelving; Racking
Depth 25 inch (635 mm)
View Details
Mechanical Products / 19'' Cabinets - 42u-cabinet-27944 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
View Details
19
Specs
Type Racking
Depth 20 inch (508 mm)
Length 85.25 inch (2165 mm)
View Details