Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
INDUSTRIAL SHELVING AND RACKING
NVENT SCHROFF, INC.
24563144 -- SUBRACKS
nVent Schroff, Inc.
Subracks
24563144
Description
Sub-Rack, EuropacPRO, 3Ux84HP, 355mm D
RS Components, Ltd.
Done
Request a Quote
Email Supplier
Description
Sub-Rack, EuropacPRO, 3Ux84HP, 355mm D
Request a Quote
Email Supplier
Suppliers
Company
Product
Description
Supplier Links
RS Components, Ltd.
Corby, Northants, United Kingdom
Subracks
7212976
Subracks
7212976
Sub-Rack, EuropacPRO, 3Ux84HP, 355mm D
Sub-Rack, EuropacPRO, 3Ux84HP, 355mm D
Supplier's Site
Technical Specifications
RS Components, Ltd.
Product Category
Industrial Shelving and Racking
Product Number
7212976
Product Name
Subracks
Type
Racking
Unlock Full Specs
to access all available technical data
Similar Products
RS Components, Ltd.
Server Rack Shelves
2228290
Specs
Type
Shelving; Racking
Capacity
130 lbs (59 kg)
Depth
4.45 inch (113 mm)
View Details
Rousseau Metal Inc.
Open shelving
SRE1450B
Specs
Category
Industrial
Type
Shelving
Shelving/Racking Options
Open
View Details
TPS Elektronik GmbH
Mechanical Products / 19'' Cabinets
24u-cabinet-27943
Specs
Category
Industrial
Type
Racking
View Details
Dersheng USA, Inc.
Custom Made Steel Shelving
View Details