nVent Schroff, Inc. SUBR PRO F 3U 84HP 295D SL 24563133

Description
Subrack in Lightweight Version Rear Horizontal Rail for Backplane Mounting with Insulation Strip
Description
Subrack in Lightweight Version Rear Horizontal Rail for Backplane Mounting with Insulation Strip

Suppliers

Company
Product
Description
Supplier Links
SUBR PRO F 3U 84HP 295D SL - 70067574 - Allied Electronics, Inc.
Fort Worth, TX, USA
SUBR PRO F 3U 84HP 295D SL
70067574
SUBR PRO F 3U 84HP 295D SL 70067574
Subrack in Lightweight Version Rear Horizontal Rail for Backplane Mounting with Insulation Strip

Subrack in Lightweight Version
Rear Horizontal Rail for Backplane Mounting with Insulation Strip

Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Industrial Enclosures
Product Number 70067574
Product Name SUBR PRO F 3U 84HP 295D SL
Type Electronic and Instrument Enclosures
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 63A, D III (gG) - SKD 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
Multipurpose Enclosure, Abs, Black; Enclosure Type Takachi - 84X0157 - Newark, An Avnet Company
Specs
Length 1.38 inch (35 mm)
Width 2.76 inch (70 mm)
Depth 4.13 inch (105 mm)
View Details