nVent Schroff, Inc. Subracks 24563-493

Description
subrack pro F 6U 84HP 295d
Request a Quote
Description
subrack pro F 6U 84HP 295d
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Subracks - 487725 - RS Components, Ltd.
Corby, Northants, United Kingdom
Subracks
487725
Subracks 487725
subrack pro F 6U 84HP 295d

subrack pro F 6U 84HP 295d

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Industrial Shelving and Racking
Product Number 487725
Product Name Subracks
Type Racking
Unlock Full Specs
to access all available technical data

Similar Products

Closed shelving - SRE3025 - Rousseau Metal Inc.
Rousseau Metal Inc.
Specs
Category Industrial
Type Shelving
Depth 24 inch (610 mm)
View Details
PCB Holders - 8903654 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Racking
Depth 3.94 inch (100 mm)
Width 9.06 inch (230 mm)
View Details
Mechanical Products / 19'' Cabinets - 15u-cabinet-27941 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
Width 6.38 inch (162 mm)
View Details
19
Specs
Type Racking
Depth 15 inch (381 mm)
Length 76.6 inch (1946 mm)
View Details