nVent Schroff, Inc. Subracks 24563-164

Description
EuropacPRO 19" Subrack Kit for Backplane
Request a Quote
Description
EuropacPRO 19" Subrack Kit for Backplane
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Subracks - 2550785 - RS Components, Ltd.
Corby, Northants, United Kingdom
Subracks
2550785
Subracks 2550785
EuropacPRO 19" Subrack Kit for Backplane

EuropacPRO 19" Subrack Kit for Backplane

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Industrial Shelving and Racking
Product Number 2550785
Product Name Subracks
Type Racking
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Products / 19'' Cabinets - 15u-cabinet-27941 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
Width 6.38 inch (162 mm)
View Details
Storage Racking - 1134511 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Racking
Capacity 331 lbs (150 kg)
Depth 11.81 inch (300 mm)
View Details
Mobile shelving & Mini-Racking - SRE4001M - Rousseau Metal Inc.
Specs
Category Industrial
Type Shelving; Racking
Depth 18 inch (457 mm)
View Details
 - MP2S-499630-4D - Shelving Direct
Shelving Direct
Specs
Category Commercial
Type Heavy Duty; Pick Rack
Capacity 1100 lbs (499 kg)
View Details