NVENT SCHROFF, INC.
24561-498 -- REAR ANGLE 6U (2PCS) NVENT SCHROFF
nVent Schroff, Inc.
Rear Angle 6U (2Pcs) Nvent Schroff
24561-498
Description
REAR ANGLE 6U (2PCS)
Description
REAR ANGLE 6U (2PCS)
Suppliers
Rear Angle 6U (2Pcs) Nvent Schroff
64T7587
Supplier's Site
Technical Specifications
|
Product Category
|
Cabinets and Casework |
|
Product Number
|
64T7587 |
|
Product Name
|
Rear Angle 6U (2Pcs) Nvent Schroff |
Unlock Full Specs
to access all available technical data
Similar Products
Use
Industrial
Type
Safety Cabinet
Application
Laboratory
View Details
Use
Industrial
Type
Safety Cabinet
Features
Heavy Duty
View Details
Type
Tool Cabinet
Material
1680D Ballistic Weave
Height
20.00 inch (508 mm)
View Details
Use
Commercial; Industrial
Type
ISO Class 5 Cleanliness
Features
Portable
View Details