nVent Schroff, Inc. Card Guides 24560379

Description
CRD GDE VME 280MM RD/SILVER 10PC
Request a Quote Datasheet
Description
CRD GDE VME 280MM RD/SILVER 10PC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Card Guides - 1439-1190-ND - DigiKey
Thief River Falls, MN, United States
Card Guides
1439-1190-ND
Card Guides 1439-1190-ND
CRD GDE VME 280MM RD/SILVER 10PC

CRD GDE VME 280MM RD/SILVER 10PC

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category PCB Card Guides and Retainers
Product Number 1439-1190-ND
Product Name Card Guides
Guide Mounting Press-in Card Guide
Unlock Full Specs
to access all available technical data

Similar Products

PCB Board Guide 3.0
Keystone Electronics Corp.
Specs
Length 3 inch (76.2 mm)
Material Nylon
View Details
2 suppliers
Circuit Card Guide - MC-10 - Components Corporation
Components Corporation
Specs
Guide Mounting Press-in Card Guide
Slot Width 0.1500 inch (3.81 mm)
Length 0.2500 to 1.38 inch (6.35 to 34.92 mm)
View Details
Card Guides - VMCGN160-M3-L-K-ND - DigiKey
Specs
Guide Mounting Press-in Card Guide
Material "Polystyrene
View Details
Vertical PCB Board Guide 50mm Long - 8645 - Keystone Electronics Corp.
Specs
Material Nylon
Orientation Vertical Card Guide
View Details
2 suppliers