Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
SCREWS
NVENT SCHROFF, INC.
24560197 -- RACK MOUNTING HARDWARE
nVent Schroff, Inc.
Rack Mounting Hardware
24560197
Description
EuropacPRO 19" Bracket for Stainless Ste
RS Components, Ltd.
Done
Request a Quote
Email Supplier
Description
EuropacPRO 19" Bracket for Stainless Ste
Request a Quote
Email Supplier
Suppliers
Company
Product
Description
Supplier Links
RS Components, Ltd.
Corby, Northants, United Kingdom
Rack Mounting Hardware
2865392
Rack Mounting Hardware
2865392
EuropacPRO 19" Bracket for Stainless Ste
EuropacPRO 19" Bracket for Stainless Ste
Supplier's Site
Technical Specifications
RS Components, Ltd.
Product Category
Screws
Product Number
2865392
Product Name
Rack Mounting Hardware
Material
Stainless Steel
Unlock Full Specs
to access all available technical data
Similar Products
McGard Special Products Division
Tamperproof Security Locks
Intimidator
Specs
Screw Type
Shoulder Screw (optional feature); Tamperproof Screw
Head Type
Socket Head Cap
Material
Hardened Steel
View Details
Jergens, Inc.
Knurled Thumb Screws
41845
Specs
Screw Type
Thumb Screw
Material
Steel; Stainless Steel; Inch Part No.'s: 303 Stainless Steel
Finish
Black Oxide; 303 Stainless Steel: Natural
View Details
RS Components, Ltd.
Socket Screws
1247189
Specs
Screw Type
Socket Screws
Head Type
Hexagon Head; Socket Head Cap; Other; Hex socket countersunk
Standard Drives
Hex
View Details
Stock Drive Products & Sterling Instrument - SDP/SI
#10-32 Commercial, 0.249" Shoulder Dia., 0.313" Shoulder LG., 303 Stainless Steel
A 9X15-0810
Specs
Screw Type
Shoulder Screw
Head Type
Round Head; Other; Round
Standard Drives
Slotted
View Details