NVENT SCHROFF, INC.
23130165 -- FAN 230V 38X119X119MM NVENT SCHROFF
nVent Schroff, Inc.
Fan 230V 38X119X119Mm Nvent Schroff
23130165
Description
FAN 230V 38X119X119MM
Description
FAN 230V 38X119X119MM
Suppliers
Fan 230V 38X119X119Mm Nvent Schroff
27X6618
Supplier's Site
Technical Specifications
|
Product Category
|
Cabinets and Casework |
|
Product Number
|
27X6618 |
|
Product Name
|
Fan 230V 38X119X119Mm Nvent Schroff |
Unlock Full Specs
to access all available technical data
Similar Products
Use
Industrial
Type
Safety Cabinet
Features
Fire Proof
View Details
Use
Commercial; Industrial
Material
Stainless Steel
Height
34.00 inch (864 mm)
View Details
Use
Industrial
Type
Safety Cabinet
Application
Laboratory
View Details
Takachi Electronics Enclosure Co., Ltd.
Use
Industrial
Features
Portable
Material
Polyester • EVA
View Details