nVent Schroff, Inc. Rack Rails 23130-101

Description
Varistar Slide Rail, 25 kg, 5 pairs, 600
Request a Quote
Description
Varistar Slide Rail, 25 kg, 5 pairs, 600
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Rack Rails - 2698566 - RS Components, Ltd.
Corby, Northants, United Kingdom
Rack Rails
2698566
Rack Rails 2698566
Varistar Slide Rail, 25 kg, 5 pairs, 600

Varistar Slide Rail, 25 kg, 5 pairs, 600

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Industrial Shelving and Racking
Product Number 2698566
Product Name Rack Rails
Type Racking
Unlock Full Specs
to access all available technical data

Similar Products

Open shelving - SRE1033 - Rousseau Metal Inc.
Rousseau Metal Inc.
Specs
Category Industrial
Type Shelving
Shelving/Racking Options Open
View Details
Server Rack Shelves - 2228278 - RS Components, Ltd.
Specs
Type Shelving; Racking
Capacity 50.72 lbs (23 kg)
Depth 21.97 inch (558 mm)
View Details
Mechanical Products / 19'' Cabinets - 24u-cabinet-27943 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
View Details
19
Specs
Type Racking
Depth 15 inch (381 mm)
Length 76.6 inch (1946 mm)
View Details