NVENT SCHROFF, INC.
23130-077 -- CASTORS 2W LOCKING 500KG NVENT SCHROFF
nVent Schroff, Inc.
Castors 2W Locking 500Kg Nvent Schroff
23130-077
Description
CASTORS 2W LOCKING 500KG
Description
CASTORS 2W LOCKING 500KG
Suppliers
Castors 2W Locking 500Kg Nvent Schroff
01X2682
Supplier's Site
Technical Specifications
|
Product Category
|
Cabinets and Casework |
|
Product Number
|
01X2682 |
|
Product Name
|
Castors 2W Locking 500Kg Nvent Schroff |
Unlock Full Specs
to access all available technical data
Similar Products
Use
Industrial
Type
Safety Cabinet
Features
Fire Proof
View Details
Use
Commercial; Industrial
Type
Drawer Cabinet
Features
Heavy Duty; Portable
View Details
Use
Industrial
Type
Safety Cabinet
Height
32.00 inch (813 mm)
View Details
Takachi Electronics Enclosure Co., Ltd.
Use
Industrial
Features
Portable
Material
Polyester • EVA
View Details