nVent Schroff, Inc. Door 1200H 600W Ip55 Ral7035 Nvent Schroff 22130151

Description
DOOR 1200H 600W IP55 RAL7035
Description
DOOR 1200H 600W IP55 RAL7035

Suppliers

Company
Product
Description
Supplier Links
Door 1200H 600W Ip55 Ral7035 Nvent Schroff - 27X6407 - Newark, An Avnet Company
Chicago, IL, United States
Door 1200H 600W Ip55 Ral7035 Nvent Schroff
27X6407
Door 1200H 600W Ip55 Ral7035 Nvent Schroff 27X6407
DOOR 1200H 600W IP55 RAL7035

DOOR 1200H 600W IP55 RAL7035

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cabinets and Casework
Product Number 27X6407
Product Name Door 1200H 600W Ip55 Ral7035 Nvent Schroff
Unlock Full Specs
to access all available technical data

Similar Products

Ultrasound Storage Cabinet - CleanShield™ ACVR06 - AirClean Systems
Specs
Use Industrial
Type Safety Cabinet
Height 88.00 inch (2235 mm)
View Details
Lead Lined Cabinets and Furniture -  - MarShield
Specs
Use Industrial
Type Safety Cabinet
Features Heavy Duty
View Details
ESD Cabinets - 1212704 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Bin Cabinet
Height 15.35 inch (390 mm)
Width 9.84 inch (250 mm)
View Details
SSC 4500 Sterile Storage Cabinet -  - Air Innovations LLC
Specs
Use Commercial; Industrial
Type ISO Class 5 Cleanliness
Features Portable
View Details