nVent Schroff, Inc. Door 1600H 600W Ip20 Ral7035 Nvent Schroff 22130110

Description
DOOR 1600H 600W IP20 RAL7035
Description
DOOR 1600H 600W IP20 RAL7035

Suppliers

Company
Product
Description
Supplier Links
Door 1600H 600W Ip20 Ral7035 Nvent Schroff - 27X6380 - Newark, An Avnet Company
Chicago, IL, United States
Door 1600H 600W Ip20 Ral7035 Nvent Schroff
27X6380
Door 1600H 600W Ip20 Ral7035 Nvent Schroff 27X6380
DOOR 1600H 600W IP20 RAL7035

DOOR 1600H 600W IP20 RAL7035

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cabinets and Casework
Product Number 27X6380
Product Name Door 1600H 600W Ip20 Ral7035 Nvent Schroff
Unlock Full Specs
to access all available technical data

Similar Products

Filtered Cyanoacrylate Fuming Chamber - CyanoSafe™ CAS72T - AirClean Systems
Specs
Use Industrial
Type Safety Cabinet
Height 82.00 inch (2083 mm)
View Details
Lead Lined Cabinets and Furniture -  - MarShield
Specs
Use Industrial
Type Safety Cabinet
Features Heavy Duty
View Details
Server Cabinets - 1863291 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Bin Cabinet
Material Steel
Height 49.80 inch (1265 mm)
View Details
SSC 4500 Sterile Storage Cabinet -  - Air Innovations LLC
Specs
Use Commercial; Industrial
Type ISO Class 5 Cleanliness
Features Portable
View Details