nVent Schroff, Inc. Rearpanel 2200H 600W Lock 7035 Nvent Schroff 22130101

Description
REARPANEL 2200H 600W LOCK 7035
Description
REARPANEL 2200H 600W LOCK 7035

Suppliers

Company
Product
Description
Supplier Links
Rearpanel 2200H 600W Lock 7035 Nvent Schroff - 27X6374 - Newark, An Avnet Company
Chicago, IL, United States
Rearpanel 2200H 600W Lock 7035 Nvent Schroff
27X6374
Rearpanel 2200H 600W Lock 7035 Nvent Schroff 27X6374
REARPANEL 2200H 600W LOCK 7035

REARPANEL 2200H 600W LOCK 7035

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cabinets and Casework
Product Number 27X6374
Product Name Rearpanel 2200H 600W Lock 7035 Nvent Schroff
Unlock Full Specs
to access all available technical data

Similar Products

Filtered Cyanoacrylate Fuming Chamber - CyanoSafe™ CAS72T - AirClean Systems
Specs
Use Industrial
Type Safety Cabinet
Height 82.00 inch (2083 mm)
View Details
Lead Lined Cabinets and Furniture -  - MarShield
Specs
Use Industrial
Type Safety Cabinet
Features Heavy Duty
View Details
Tool Boxes - 1253049 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Tool Cabinet
Height 20.87 inch (530 mm)
Width 7.09 inch (180 mm)
View Details
SSC 4500 Sterile Storage Cabinet -  - Air Innovations LLC
Specs
Use Commercial; Industrial
Type ISO Class 5 Cleanliness
Features Portable
View Details