nVent Schroff, Inc. Front Panel Kit, Ss, Iea Plunger; Panel Type Nvent Schroff 21596324

Description
FRONT PANEL KIT, SS, IEA PLUNGER; Panel Type:Front Panel; Rack U Height:8U; Panel Material:Stainless Steel; Body Color:Silver; For Use With:AdvancedTCA Systems; External Height - Metric:349.4mm; External Width - Metric:- RoHS Compliant: Yes
Datasheet
Description
FRONT PANEL KIT, SS, IEA PLUNGER; Panel Type:Front Panel; Rack U Height:8U; Panel Material:Stainless Steel; Body Color:Silver; For Use With:AdvancedTCA Systems; External Height - Metric:349.4mm; External Width - Metric:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Front Panel Kit, Ss, Iea Plunger; Panel Type Nvent Schroff - 65W2306 - Newark, An Avnet Company
Chicago, IL, United States
Front Panel Kit, Ss, Iea Plunger; Panel Type Nvent Schroff
65W2306
Front Panel Kit, Ss, Iea Plunger; Panel Type Nvent Schroff 65W2306
FRONT PANEL KIT, SS, IEA PLUNGER; Panel Type:Front Panel; Rack U Height:8U; Panel Material:Stainless Steel; Body Color:Silver; For Use With:AdvancedTCA Systems; External Height - Metric:349.4mm; External Width - Metric:- RoHS Compliant: Yes

FRONT PANEL KIT, SS, IEA PLUNGER; Panel Type:Front Panel; Rack U Height:8U; Panel Material:Stainless Steel; Body Color:Silver; For Use With:AdvancedTCA Systems; External Height - Metric:349.4mm; External Width - Metric:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 65W2306
Product Name Front Panel Kit, Ss, Iea Plunger; Panel Type Nvent Schroff
Category Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Products / 19'' Cabinets - 42u-cabinet-27944 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
View Details
Storage Racking - 231440 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Racking
Depth 12.6 inch (320 mm)
Length 39.37 inch (1000 mm)
View Details
Open shelving - SRE3020 - Rousseau Metal Inc.
Rousseau Metal Inc.
Specs
Category Industrial
Type Shelving
Shelving/Racking Options Open
View Details
Enclosure Shelf - 11726-219 - Chatsworth Products, Inc.
Chatsworth Products, Inc.
Specs
Type Racking
Shelving/Racking Options Double Sided
Material Aluminum
View Details