nVent Schroff, Inc. Front Panel Kit, Ss, Iea Plunger; Panel Type Nvent Schroff 21596-325

Description
FRONT PANEL KIT, SS, IEA PLUNGER; Panel Type:Front Panel; Rack U Height:8U; Panel Material:Stainless Steel; Body Color:Silver; For Use With:AdvancedTCA Systems; External Height - Metric:349.4mm; External Width - Metric:- RoHS Compliant: Yes
Datasheet
Description
FRONT PANEL KIT, SS, IEA PLUNGER; Panel Type:Front Panel; Rack U Height:8U; Panel Material:Stainless Steel; Body Color:Silver; For Use With:AdvancedTCA Systems; External Height - Metric:349.4mm; External Width - Metric:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Front Panel Kit, Ss, Iea Plunger; Panel Type Nvent Schroff - 85W3352 - Newark, An Avnet Company
Chicago, IL, United States
Front Panel Kit, Ss, Iea Plunger; Panel Type Nvent Schroff
85W3352
Front Panel Kit, Ss, Iea Plunger; Panel Type Nvent Schroff 85W3352
FRONT PANEL KIT, SS, IEA PLUNGER; Panel Type:Front Panel; Rack U Height:8U; Panel Material:Stainless Steel; Body Color:Silver; For Use With:AdvancedTCA Systems; External Height - Metric:349.4mm; External Width - Metric:- RoHS Compliant: Yes

FRONT PANEL KIT, SS, IEA PLUNGER; Panel Type:Front Panel; Rack U Height:8U; Panel Material:Stainless Steel; Body Color:Silver; For Use With:AdvancedTCA Systems; External Height - Metric:349.4mm; External Width - Metric:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 85W3352
Product Name Front Panel Kit, Ss, Iea Plunger; Panel Type Nvent Schroff
Category Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Shelving with Sloped Shelves - SRE2T-GH750501 - Rousseau Metal Inc.
Specs
Category Industrial
Type Shelving
Depth 30 inch (762 mm)
View Details
Subracks - 2214802 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Racking
Depth 8.58 inch (218 mm)
Material Aluminum
View Details
Mechanical Products / 19'' Cabinets - 42u-cabinet-27944 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
View Details
Laboratory Glassware Drying Racks - ProGard NU-56 - NuAire, Inc.
Specs
Category Industrial
Type Racking; Drying Rack
Shelving/Racking Options Single Sided
View Details