nVent Schroff, Inc. Front Panel, 13.756 X 1.135, Steel; Panel Type Nvent Schroff 21591-099

Description
FRONT PANEL, 13.756" x 1.135", STEEL; Panel Type:Filler Panel; Rack U Height:8U; Panel Material:Stainless Steel; Body Color:Silver; For Use With:AdvancedTCA Systems; External Height - Metric:349.4mm; External Width - Metric:29mm RoHS Compliant: Yes
Datasheet
Description
FRONT PANEL, 13.756" x 1.135", STEEL; Panel Type:Filler Panel; Rack U Height:8U; Panel Material:Stainless Steel; Body Color:Silver; For Use With:AdvancedTCA Systems; External Height - Metric:349.4mm; External Width - Metric:29mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Front Panel, 13.756 X 1.135, Steel; Panel Type Nvent Schroff - 82T4371 - Newark, An Avnet Company
Chicago, IL, United States
Front Panel, 13.756 X 1.135, Steel; Panel Type Nvent Schroff
82T4371
Front Panel, 13.756 X 1.135, Steel; Panel Type Nvent Schroff 82T4371
FRONT PANEL, 13.756" x 1.135", STEEL; Panel Type:Filler Panel; Rack U Height:8U; Panel Material:Stainless Steel; Body Color:Silver; For Use With:AdvancedTCA Systems; External Height - Metric:349.4mm; External Width - Metric:29mm RoHS Compliant: Yes

FRONT PANEL, 13.756" x 1.135", STEEL; Panel Type:Filler Panel; Rack U Height:8U; Panel Material:Stainless Steel; Body Color:Silver; For Use With:AdvancedTCA Systems; External Height - Metric:349.4mm; External Width - Metric:29mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 82T4371
Product Name Front Panel, 13.756 X 1.135, Steel; Panel Type Nvent Schroff
Category Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Products / 19'' Cabinets - 15u-cabinet-27941 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
Width 6.38 inch (162 mm)
View Details
Wall-mounted storage - WM57-2436 - Rousseau Metal Inc.
Specs
Category Industrial
Length 36 inch (914 mm)
Width 24 inch (610 mm)
View Details
PCB Holders - 2472660 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Racking
Depth 0.4724 inch (12 mm)
Width 0.4724 inch (12 mm)
View Details
Pick Module Racking Systems -  - UNARCO
Specs
Category Industrial; Commercial
Type Racking; Heavy Duty; Pallet
Shelving/Racking Options Double Sided
View Details