nVent Schroff, Inc. Int.plate Emc 400H 600W Rec. Nvent Schroff 21130580

Description
INT.PLATE EMC 400H 600W REC.
Description
INT.PLATE EMC 400H 600W REC.

Suppliers

Company
Product
Description
Supplier Links
Int.plate Emc 400H 600W Rec. Nvent Schroff - 76Y6086 - Newark, An Avnet Company
Chicago, IL, United States
Int.plate Emc 400H 600W Rec. Nvent Schroff
76Y6086
Int.plate Emc 400H 600W Rec. Nvent Schroff 76Y6086
INT.PLATE EMC 400H 600W REC.

INT.PLATE EMC 400H 600W REC.

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cabinets and Casework
Product Number 76Y6086
Product Name Int.plate Emc 400H 600W Rec. Nvent Schroff
Unlock Full Specs
to access all available technical data

Similar Products

Filtered Cyanoacrylate Fuming Chamber - CyanoSafe™ CAS48 - AirClean Systems
Specs
Use Industrial
Type Safety Cabinet
Height 54.00 inch (1372 mm)
View Details
Lead Lined Cabinets and Furniture -  - MarShield
Specs
Use Industrial
Type Safety Cabinet
Features Heavy Duty
View Details
Tool Bags - 179776 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Tool Cabinet
Material Nylon
Height 14.00 inch (356 mm)
View Details
SSC 4500 Sterile Storage Cabinet -  - Air Innovations LLC
Specs
Use Commercial; Industrial
Type ISO Class 5 Cleanliness
Features Portable
View Details