Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
SCREWS
NVENT SCHROFF, INC.
21130305 -- RACK MOUNTING HARDWARE
nVent Schroff, Inc.
Rack Mounting Hardware
21130305
Description
Varistar 19'' Shelf, Stationary, 75 kg,
RS Components, Ltd.
Done
Request a Quote
Email Supplier
Description
Varistar 19'' Shelf, Stationary, 75 kg,
Request a Quote
Email Supplier
Suppliers
Company
Product
Description
Supplier Links
RS Components, Ltd.
Corby, Northants, United Kingdom
Rack Mounting Hardware
2879776
Rack Mounting Hardware
2879776
Varistar 19'' Shelf, Stationary, 75 kg,
Varistar 19'' Shelf, Stationary, 75 kg,
Supplier's Site
Technical Specifications
RS Components, Ltd.
Product Category
Screws
Product Number
2879776
Product Name
Rack Mounting Hardware
Material
Steel
Unlock Full Specs
to access all available technical data
Similar Products
ZAGO Manufacturing Company, Inc.
Shoulder Sealing Screws
Specs
Screw Type
Shoulder Screw
View Details
Hammond Manufacturing Company Inc.
Sheet Metal Screw
1598ATS100
Specs
Screw Type
Sheet Metal Screw
Head Type
Pan Head
Standard Drives
Philips / Frearson
View Details
BUMAX®
Screw
4017A4/316L10045109
Specs
Head Type
Hexagon Head
Standard Drives
Hex Head
Material
Stainless Steel; Austenitic
View Details
Vlier
Regular Type A
T102
Specs
Screw Type
Thumb Screw
Length
1.25 inch (31.75 mm)
Inch
7/8"
View Details