nVent Schroff, Inc. Subracks 21130-353

Description
19" Telescopic Shelf for Varistar, Novas
Request a Quote
Description
19" Telescopic Shelf for Varistar, Novas
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Subracks - 2773829 - RS Components, Ltd.
Corby, Northants, United Kingdom
Subracks
2773829
Subracks 2773829
19" Telescopic Shelf for Varistar, Novas

19" Telescopic Shelf for Varistar, Novas

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Industrial Shelving and Racking
Product Number 2773829
Product Name Subracks
Type Racking
Unlock Full Specs
to access all available technical data

Similar Products

Shelving with drawers - R5SHE-874809 - Rousseau Metal Inc.
Specs
Category Industrial
Type Shelving
Depth 24 inch (610 mm)
View Details
Server Rack Shelves - 2463393 - RS Components, Ltd.
Specs
Type Shelving; Racking
Depth 19.02 inch (483 mm)
View Details
Mechanical Products / 19'' Cabinets - 24u-cabinet-27943 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
View Details
19
Specs
Type Racking
Depth 20 inch (508 mm)
Length 85.25 inch (2165 mm)
View Details