nVent Schroff, Inc. Kit 9U Foam Gasketing (100Pcs) Nvent Schroff 21101-904

Description
KIT 9U FOAM GASKETING (100PCS)
Description
KIT 9U FOAM GASKETING (100PCS)

Suppliers

Company
Product
Description
Supplier Links
Kit 9U Foam Gasketing (100Pcs) Nvent Schroff - 82T4765 - Newark, An Avnet Company
Chicago, IL, United States
Kit 9U Foam Gasketing (100Pcs) Nvent Schroff
82T4765
Kit 9U Foam Gasketing (100Pcs) Nvent Schroff 82T4765
KIT 9U FOAM GASKETING (100PCS)

KIT 9U FOAM GASKETING (100PCS)

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cabinets and Casework
Product Number 82T4765
Product Name Kit 9U Foam Gasketing (100Pcs) Nvent Schroff
Unlock Full Specs
to access all available technical data

Similar Products

PIG® Flammable Safety Cabinet - CAB714 - New Pig Corporation
Specs
Use Industrial
Type Safety Cabinet
Features Fire Proof
View Details
Machining tool storage - NCV-GH620001L3 - Rousseau Metal Inc.
Specs
Use Commercial; Industrial
Type Tool Cabinet
Height 62.00 inch (1575 mm)
View Details
Ultrasound Storage Cabinet - CleanShield™ ACVR06 - AirClean Systems
Specs
Use Industrial
Type Safety Cabinet
Height 88.00 inch (2235 mm)
View Details
EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Use Industrial
Features Portable
Material Polyester • EVA
View Details