nVent Schroff, Inc. Panel, 3U, 3Hp; Panel Type Nvent Schroff 21006959

Description
PANEL, 3U, 3HP; Panel Type:Front Panel; Rack U Height:3U; Panel Material:Aluminium; Body Colour:Unfinished; For Use With:19" Compatible Power Supply; External Height - Metric:128.4mm; External Width - Metric:-; External Height - RoHS Compliant: Yes
Datasheet
Description
PANEL, 3U, 3HP; Panel Type:Front Panel; Rack U Height:3U; Panel Material:Aluminium; Body Colour:Unfinished; For Use With:19" Compatible Power Supply; External Height - Metric:128.4mm; External Width - Metric:-; External Height - RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel, 3U, 3Hp; Panel Type Nvent Schroff - 50M6416 - Newark, An Avnet Company
Chicago, IL, United States
Panel, 3U, 3Hp; Panel Type Nvent Schroff
50M6416
Panel, 3U, 3Hp; Panel Type Nvent Schroff 50M6416
PANEL, 3U, 3HP; Panel Type:Front Panel; Rack U Height:3U; Panel Material:Aluminium; Body Colour:Unfinished; For Use With:19" Compatible Power Supply; External Height - Metric:128.4mm; External Width - Metric:-; External Height - RoHS Compliant: Yes

PANEL, 3U, 3HP; Panel Type:Front Panel; Rack U Height:3U; Panel Material:Aluminium; Body Colour:Unfinished; For Use With:19" Compatible Power Supply; External Height - Metric:128.4mm; External Width - Metric:-; External Height - RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 50M6416
Product Name Panel, 3U, 3Hp; Panel Type Nvent Schroff
Category Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Server Rack Shelves - 1863302 - RS Components, Ltd.
Specs
Type Shelving; Racking
Capacity 50.05 lbs (22.7 kg)
Depth 24.02 inch (610 mm)
View Details
Mobile shelving & Mini-Racking - SRE4535WM - Rousseau Metal Inc.
Specs
Category Industrial
Type Shelving; Racking
Depth 24 inch (610 mm)
View Details
Mechanical Products / 19'' Cabinets - 24u-cabinet-27943 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
View Details