nVent Schroff, Inc. Panel, 3U, 8Hp; Panel Type Nvent Schroff 21006945

Description
PANEL, 3U, 8HP; Panel Type:Front Panel; Rack U Height:3U; Panel Material:Aluminium; Body Colour:Unfinished; For Use With:19" Compatible Power Supply; External Height - Metric:128.4mm; External Width - Metric:-; External Height - RoHS Compliant: Yes
Datasheet
Description
PANEL, 3U, 8HP; Panel Type:Front Panel; Rack U Height:3U; Panel Material:Aluminium; Body Colour:Unfinished; For Use With:19" Compatible Power Supply; External Height - Metric:128.4mm; External Width - Metric:-; External Height - RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel, 3U, 8Hp; Panel Type Nvent Schroff - 50M6414 - Newark, An Avnet Company
Chicago, IL, United States
Panel, 3U, 8Hp; Panel Type Nvent Schroff
50M6414
Panel, 3U, 8Hp; Panel Type Nvent Schroff 50M6414
PANEL, 3U, 8HP; Panel Type:Front Panel; Rack U Height:3U; Panel Material:Aluminium; Body Colour:Unfinished; For Use With:19" Compatible Power Supply; External Height - Metric:128.4mm; External Width - Metric:-; External Height - RoHS Compliant: Yes

PANEL, 3U, 8HP; Panel Type:Front Panel; Rack U Height:3U; Panel Material:Aluminium; Body Colour:Unfinished; For Use With:19" Compatible Power Supply; External Height - Metric:128.4mm; External Width - Metric:-; External Height - RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 50M6414
Product Name Panel, 3U, 8Hp; Panel Type Nvent Schroff
Category Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Products / 19'' Cabinets - 24u-cabinet-27943 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
View Details
Mini-Racking - SRE5153S - Rousseau Metal Inc.
Rousseau Metal Inc.
Specs
Category Industrial
Type Racking
Depth 36 inch (914 mm)
View Details
Server Rack Shelves - 2228278 - RS Components, Ltd.
Specs
Type Shelving; Racking
Capacity 50.72 lbs (23 kg)
Depth 21.97 inch (558 mm)
View Details
Pallet Flow Rack -  - UNARCO
Specs
Category Industrial; Commercial
Type Racking; Gravity Flow; Heavy Duty; Pallet; Pallet Flow
Shelving/Racking Options Single Sided
View Details