nVent Schroff, Inc. Subracks 20860622

Description
MultipacPRO 19" Chassis
Request a Quote
Description
MultipacPRO 19" Chassis
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Subracks - 563751 - RS Components, Ltd.
Corby, Northants, United Kingdom
Subracks
563751
Subracks 563751
MultipacPRO 19" Chassis

MultipacPRO 19" Chassis

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Industrial Shelving and Racking
Product Number 563751
Product Name Subracks
Type Racking
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Products / 19'' Cabinets - 15u-cabinet-27941 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
Width 6.38 inch (162 mm)
View Details
Server Rack Shelves - 1863000 - RS Components, Ltd.
Specs
Type Shelving; Racking
Capacity 49.83 lbs (22.6 kg)
Depth 19.02 inch (483 mm)
View Details
Specialized storage - SRP0430 - Rousseau Metal Inc.
Specs
Category Industrial
Depth 36 inch (914 mm)
Length 87 inch (2210 mm)
View Details
72
Specs
Category Commercial
Type Wire
Depth 36 inch (914 mm)
View Details