nVent Schroff, Inc. Rack, Multipac Pro 1U 220 D, Perfor; Rack U Height Nvent Schroff 20860-621

Description
RACK, MULTIPAC PRO 1U 220 D, PERFOR; Rack U Height:1U; Enclosure Material:Aluminium; Cabinet Style:Rack Mount; External Height - Metric:44.45mm; External Width - Metric:-; External Depth - Metric:220mm; External Height - RoHS Compliant: Yes
Datasheet
Description
RACK, MULTIPAC PRO 1U 220 D, PERFOR; Rack U Height:1U; Enclosure Material:Aluminium; Cabinet Style:Rack Mount; External Height - Metric:44.45mm; External Width - Metric:-; External Depth - Metric:220mm; External Height - RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rack, Multipac Pro 1U 220 D, Perfor; Rack U Height Nvent Schroff - 84R0987 - Newark, An Avnet Company
Chicago, IL, United States
Rack, Multipac Pro 1U 220 D, Perfor; Rack U Height Nvent Schroff
84R0987
Rack, Multipac Pro 1U 220 D, Perfor; Rack U Height Nvent Schroff 84R0987
RACK, MULTIPAC PRO 1U 220 D, PERFOR; Rack U Height:1U; Enclosure Material:Aluminium; Cabinet Style:Rack Mount; External Height - Metric:44.45mm; External Width - Metric:-; External Depth - Metric:220mm; External Height - RoHS Compliant: Yes

RACK, MULTIPAC PRO 1U 220 D, PERFOR; Rack U Height:1U; Enclosure Material:Aluminium; Cabinet Style:Rack Mount; External Height - Metric:44.45mm; External Width - Metric:-; External Depth - Metric:220mm; External Height - RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cabinets and Casework
Product Number 84R0987
Product Name Rack, Multipac Pro 1U 220 D, Perfor; Rack U Height Nvent Schroff
Material Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

SSC 4500 Sterile Storage Cabinet -  - Air Innovations LLC
Specs
Use Commercial; Industrial
Type ISO Class 5 Cleanliness
Features Portable
View Details
EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Use Industrial
Features Portable
Material Polyester • EVA
View Details
Filtered Cyanoacrylate Fuming Chamber - CyanoSafe™ CAS72T - AirClean Systems
Specs
Use Industrial
Type Safety Cabinet
Height 82.00 inch (2083 mm)
View Details
High-density storage - R5SEE-754851 - Rousseau Metal Inc.
Specs
Use Commercial; Industrial
Type Drawer Cabinet; Shelving Cabinet
Material Steel
View Details