nVent Schroff, Inc. Rack, Multipac Pro 3U 460 D, Plain; Rack U Height Nvent Schroff 20860-610

Description
RACK, MULTIPAC PRO 3U 460 D, PLAIN; Rack U Height:3U; Enclosure Material:Aluminium; Cabinet Style:Rack Mount; External Height - Metric:133.35mm; External Width - Metric:-; External Depth - Metric:460mm; External Height - RoHS Compliant: Yes
Description
RACK, MULTIPAC PRO 3U 460 D, PLAIN; Rack U Height:3U; Enclosure Material:Aluminium; Cabinet Style:Rack Mount; External Height - Metric:133.35mm; External Width - Metric:-; External Depth - Metric:460mm; External Height - RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Rack, Multipac Pro 3U 460 D, Plain; Rack U Height Nvent Schroff - 84R0982 - Newark, An Avnet Company
Chicago, IL, United States
Rack, Multipac Pro 3U 460 D, Plain; Rack U Height Nvent Schroff
84R0982
Rack, Multipac Pro 3U 460 D, Plain; Rack U Height Nvent Schroff 84R0982
RACK, MULTIPAC PRO 3U 460 D, PLAIN; Rack U Height:3U; Enclosure Material:Aluminium; Cabinet Style:Rack Mount; External Height - Metric:133.35mm; External Width - Metric:-; External Depth - Metric:460mm; External Height - RoHS Compliant: Yes

RACK, MULTIPAC PRO 3U 460 D, PLAIN; Rack U Height:3U; Enclosure Material:Aluminium; Cabinet Style:Rack Mount; External Height - Metric:133.35mm; External Width - Metric:-; External Depth - Metric:460mm; External Height - RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cabinets and Casework
Product Number 84R0982
Product Name Rack, Multipac Pro 3U 460 D, Plain; Rack U Height Nvent Schroff
Material Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

SSC 4500 Sterile Storage Cabinet -  - Air Innovations LLC
Specs
Use Commercial; Industrial
Type ISO Class 5 Cleanliness
Features Portable
View Details
Evidence Drying Cabinet - DrySafe™ ACEVD48A - AirClean Systems
Specs
Use Industrial
Type Safety Cabinet
Application Laboratory
View Details
Tool Bags - 217961 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Tool Cabinet
Material Polypropylene (PP); Polypropylene, Polyethylene, Polyester
Height 11.81 inch (300 mm)
View Details
Lead Lined Cabinets and Furniture -  - MarShield
Specs
Use Industrial
Type Safety Cabinet
Features Heavy Duty
View Details