nVent Schroff, Inc. Rack, Multipac Pro, 3U, Aluminium; Rack U Height Nvent Schroff 20860-608

Description
RACK, MULTIPAC PRO, 3U, ALUMINIUM; Rack U Height:3U; Enclosure Material:Aluminium; Cabinet Style:Rack Mount; External Height - Metric:133.35mm; External Width - Metric:-; External Depth - Metric:340mm; External Height - RoHS Compliant: Yes
Datasheet
Description
RACK, MULTIPAC PRO, 3U, ALUMINIUM; Rack U Height:3U; Enclosure Material:Aluminium; Cabinet Style:Rack Mount; External Height - Metric:133.35mm; External Width - Metric:-; External Depth - Metric:340mm; External Height - RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rack, Multipac Pro, 3U, Aluminium; Rack U Height Nvent Schroff - 84R0981 - Newark, An Avnet Company
Chicago, IL, United States
Rack, Multipac Pro, 3U, Aluminium; Rack U Height Nvent Schroff
84R0981
Rack, Multipac Pro, 3U, Aluminium; Rack U Height Nvent Schroff 84R0981
RACK, MULTIPAC PRO, 3U, ALUMINIUM; Rack U Height:3U; Enclosure Material:Aluminium; Cabinet Style:Rack Mount; External Height - Metric:133.35mm; External Width - Metric:-; External Depth - Metric:340mm; External Height - RoHS Compliant: Yes

RACK, MULTIPAC PRO, 3U, ALUMINIUM; Rack U Height:3U; Enclosure Material:Aluminium; Cabinet Style:Rack Mount; External Height - Metric:133.35mm; External Width - Metric:-; External Depth - Metric:340mm; External Height - RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cabinets and Casework
Product Number 84R0981
Product Name Rack, Multipac Pro, 3U, Aluminium; Rack U Height Nvent Schroff
Material Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

PIG® Flammable Safety Cabinet - CAB714 - New Pig Corporation
Specs
Use Industrial
Type Safety Cabinet
Features Fire Proof
View Details
Machining tool storage - NCS4025 - Rousseau Metal Inc.
Specs
Use Commercial; Industrial
Type Shelving Cabinet; Tool Cabinet
Material Steel
View Details
Filtered Cyanoacrylate Fuming Chamber - CyanoSafe™ CAS30T - AirClean Systems
Specs
Use Industrial
Type Safety Cabinet
Height 82.00 inch (2083 mm)
View Details
EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Use Industrial
Features Portable
Material Polyester • EVA
View Details