nVent Schroff, Inc. Rack, Multipac Pro 1U 340 D, Plain; Rack U Height Nvent Schroff 20860-603

Description
RACK, MULTIPAC PRO 1U 340 D, PLAIN; Rack U Height:1U; Enclosure Material:Aluminium; Cabinet Style:Rack Mount; External Height - Metric:44.45mm; External Width - Metric:-; External Depth - Metric:340mm; External Height - RoHS Compliant: Yes
Description
RACK, MULTIPAC PRO 1U 340 D, PLAIN; Rack U Height:1U; Enclosure Material:Aluminium; Cabinet Style:Rack Mount; External Height - Metric:44.45mm; External Width - Metric:-; External Depth - Metric:340mm; External Height - RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Rack, Multipac Pro 1U 340 D, Plain; Rack U Height Nvent Schroff - 84R0976 - Newark, An Avnet Company
Chicago, IL, United States
Rack, Multipac Pro 1U 340 D, Plain; Rack U Height Nvent Schroff
84R0976
Rack, Multipac Pro 1U 340 D, Plain; Rack U Height Nvent Schroff 84R0976
RACK, MULTIPAC PRO 1U 340 D, PLAIN; Rack U Height:1U; Enclosure Material:Aluminium; Cabinet Style:Rack Mount; External Height - Metric:44.45mm; External Width - Metric:-; External Depth - Metric:340mm; External Height - RoHS Compliant: Yes

RACK, MULTIPAC PRO 1U 340 D, PLAIN; Rack U Height:1U; Enclosure Material:Aluminium; Cabinet Style:Rack Mount; External Height - Metric:44.45mm; External Width - Metric:-; External Depth - Metric:340mm; External Height - RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cabinets and Casework
Product Number 84R0976
Product Name Rack, Multipac Pro 1U 340 D, Plain; Rack U Height Nvent Schroff
Material Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

Filtered Cyanoacrylate Fuming Chamber - CyanoSafe™ CAS72T - AirClean Systems
Specs
Use Industrial
Type Safety Cabinet
Height 82.00 inch (2083 mm)
View Details
Lead Lined Cabinets and Furniture -  - MarShield
Specs
Use Industrial
Type Safety Cabinet
Features Heavy Duty
View Details
Tool Trays - 191865 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Tool Cabinet
Material Steel; Sheet Steel
Height 2.56 inch (65 mm)
View Details
SSC 4500 Sterile Storage Cabinet -  - Air Innovations LLC
Specs
Use Commercial; Industrial
Type ISO Class 5 Cleanliness
Features Portable
View Details