nVent Schroff, Inc. Case, 19, 2U, 3.469, Steel; Rack U Height Nvent Schroff 20860-127

Description
CASE, 19", 2U, 3.469", STEEL; Rack U Height:2U; Enclosure Material:Steel; Cabinet Style:Rack Mount; External Height - Metric:88.1mm; External Width - Metric:482.6mm; External Depth - Metric:340mm; External Height - Imperial:3.5"; RoHS Compliant: Yes
Datasheet
Description
CASE, 19", 2U, 3.469", STEEL; Rack U Height:2U; Enclosure Material:Steel; Cabinet Style:Rack Mount; External Height - Metric:88.1mm; External Width - Metric:482.6mm; External Depth - Metric:340mm; External Height - Imperial:3.5"; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Case, 19, 2U, 3.469, Steel; Rack U Height Nvent Schroff - 59M4861 - Newark, An Avnet Company
Chicago, IL, United States
Case, 19, 2U, 3.469, Steel; Rack U Height Nvent Schroff
59M4861
Case, 19, 2U, 3.469, Steel; Rack U Height Nvent Schroff 59M4861
CASE, 19", 2U, 3.469", STEEL; Rack U Height:2U; Enclosure Material:Steel; Cabinet Style:Rack Mount; External Height - Metric:88.1mm; External Width - Metric:482.6mm; External Depth - Metric:340mm; External Height - Imperial:3.5"; RoHS Compliant: Yes

CASE, 19", 2U, 3.469", STEEL; Rack U Height:2U; Enclosure Material:Steel; Cabinet Style:Rack Mount; External Height - Metric:88.1mm; External Width - Metric:482.6mm; External Depth - Metric:340mm; External Height - Imperial:3.5"; RoHS Compliant: Yes

Supplier's Site Datasheet
Case, 19, 2U, 3.469, Steel; Rack U Height Nvent Schroff - 64T6929 - Newark, An Avnet Company
Chicago, IL, United States
Case, 19, 2U, 3.469, Steel; Rack U Height Nvent Schroff
64T6929
Case, 19, 2U, 3.469, Steel; Rack U Height Nvent Schroff 64T6929
CASE, 19", 2U, 3.469", STEEL; Rack U Height:2U; Enclosure Material:Steel; Cabinet Style:Rack Mount; External Height - Metric:88.9mm; External Width - Metric:482.6mm; External Depth - Metric:340mm; External Height - Imperial:3.5" RoHS Compliant: Yes

CASE, 19", 2U, 3.469", STEEL; Rack U Height:2U; Enclosure Material:Steel; Cabinet Style:Rack Mount; External Height - Metric:88.9mm; External Width - Metric:482.6mm; External Depth - Metric:340mm; External Height - Imperial:3.5" RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cabinets and Casework
Product Number 59M4861
Product Name Case, 19, 2U, 3.469, Steel; Rack U Height Nvent Schroff
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

Filtered Cyanoacrylate Fuming Chamber - CyanoSafe™ CAS30T - AirClean Systems
Specs
Use Industrial
Type Safety Cabinet
Height 82.00 inch (2083 mm)
View Details
Lead Lined Cabinets and Furniture -  - MarShield
Specs
Use Industrial
Type Safety Cabinet
Features Heavy Duty
View Details
Storage Cabinets - 1368877 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Bin Cabinet
Features Modular
Material Plastic
View Details
SSC 4500 Sterile Storage Cabinet -  - Air Innovations LLC
Specs
Use Commercial; Industrial
Type ISO Class 5 Cleanliness
Features Portable
View Details