nVent Schroff, Inc. Panel, Chassis, Plates, 450D; Panel Type Nvent Schroff 20860-112

Description
PANEL, CHASSIS, PLATES, 450D; Panel Type:Mounting Plate; Rack U Height:-; Panel Material:Aluminium; Body Colour:-; For Use With:Subracks and 19" Cases; External Height - Metric:-; External Width - Metric:-; External Height - RoHS Compliant: Yes
Datasheet
Description
PANEL, CHASSIS, PLATES, 450D; Panel Type:Mounting Plate; Rack U Height:-; Panel Material:Aluminium; Body Colour:-; For Use With:Subracks and 19" Cases; External Height - Metric:-; External Width - Metric:-; External Height - RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel, Chassis, Plates, 450D; Panel Type Nvent Schroff - 59M4856 - Newark, An Avnet Company
Chicago, IL, United States
Panel, Chassis, Plates, 450D; Panel Type Nvent Schroff
59M4856
Panel, Chassis, Plates, 450D; Panel Type Nvent Schroff 59M4856
PANEL, CHASSIS, PLATES, 450D; Panel Type:Mounting Plate; Rack U Height:-; Panel Material:Aluminium; Body Colour:-; For Use With:Subracks and 19" Cases; External Height - Metric:-; External Width - Metric:-; External Height - RoHS Compliant: Yes

PANEL, CHASSIS, PLATES, 450D; Panel Type:Mounting Plate; Rack U Height:-; Panel Material:Aluminium; Body Colour:-; For Use With:Subracks and 19" Cases; External Height - Metric:-; External Width - Metric:-; External Height - RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 59M4856
Product Name Panel, Chassis, Plates, 450D; Panel Type Nvent Schroff
Category Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Storage Racking - 1134511 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Racking
Capacity 331 lbs (150 kg)
Depth 11.81 inch (300 mm)
View Details
Open shelving - SRE1451B - Rousseau Metal Inc.
Rousseau Metal Inc.
Specs
Category Industrial
Type Shelving
Shelving/Racking Options Open
View Details
Mechanical Products / 19'' Cabinets - 42u-cabinet-27944 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
View Details