NVENT SCHROFF, INC.
20850-221 -- EMC CONTACT SPRINGS 3U NVENT SCHROFF
nVent Schroff, Inc.
Emc Contact Springs 3U Nvent Schroff
20850-221
Description
EMC CONTACT SPRINGS 3U
Description
EMC CONTACT SPRINGS 3U
Suppliers
Emc Contact Springs 3U Nvent Schroff
64T6830
Supplier's Site
Technical Specifications
|
Product Category
|
Cabinets and Casework |
|
Product Number
|
64T6830 |
|
Product Name
|
Emc Contact Springs 3U Nvent Schroff |
Unlock Full Specs
to access all available technical data
Similar Products
Use
Industrial
Type
Safety Cabinet
Features
Fire Proof
View Details
Use
Industrial
Type
Safety Cabinet
Features
Heavy Duty
View Details
Use
Commercial; Industrial
Type
Tool Cabinet
Material
Steel
View Details
Type
Tool Cabinet
Material
Plastic
Height
6.50 inch (165 mm)
View Details