Manufacturer: Schroff
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1179085-20849128
Color: Natural
Length: 13.0048 mm
Height: 73.8124 mm
Material: Metal, Stainless Steel
Width: 18.9992 mm
Categories: Custom Parts
Case / Package: Module
Alternative Parts (Cross-Reference): 20849-128;
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited
RoHS: Compliant
REACH SVHC: No SVHC
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1179085-20849128 |
| Product Name | Custom Parts - Custom Parts (0 - A) - 20849128 |