nVent Schroff, Inc. Piu Hndl P Ral7035 3U 12Hp Nvent Schroff 20848690

Description
PIU HNDL P RAL7035 3U 12HP
Description
PIU HNDL P RAL7035 3U 12HP

Suppliers

Company
Product
Description
Supplier Links
Piu Hndl P Ral7035 3U 12Hp Nvent Schroff - 27X5938 - Newark, An Avnet Company
Chicago, IL, United States
Piu Hndl P Ral7035 3U 12Hp Nvent Schroff
27X5938
Piu Hndl P Ral7035 3U 12Hp Nvent Schroff 27X5938
PIU HNDL P RAL7035 3U 12HP

PIU HNDL P RAL7035 3U 12HP

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cabinets and Casework
Product Number 27X5938
Product Name Piu Hndl P Ral7035 3U 12Hp Nvent Schroff
Unlock Full Specs
to access all available technical data

Similar Products

Filtered Cyanoacrylate Fuming Chamber - CyanoSafe™ CAS48 - AirClean Systems
Specs
Use Industrial
Type Safety Cabinet
Height 54.00 inch (1372 mm)
View Details
Lead Lined Cabinets and Furniture -  - MarShield
Specs
Use Industrial
Type Safety Cabinet
Features Heavy Duty
View Details
Tool Boxes - 1231792 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Tool Cabinet
Material Aluminum; Aluminium
Height 17.83 inch (453 mm)
View Details
SSC 4500 Sterile Storage Cabinet -  - Air Innovations LLC
Specs
Use Commercial; Industrial
Type ISO Class 5 Cleanliness
Features Portable
View Details