NVENT SCHROFF, INC.
20848680 -- REAR PANEL HF 2U 42HP NVENT SCHROFF
nVent Schroff, Inc.
Rear Panel Hf 2U 42Hp Nvent Schroff
20848680
Description
REAR PANEL HF 2U 42HP
Description
REAR PANEL HF 2U 42HP
Suppliers
Rear Panel Hf 2U 42Hp Nvent Schroff
65W1934
Supplier's Site
Technical Specifications
|
Product Category
|
Cabinets and Casework |
|
Product Number
|
65W1934 |
|
Product Name
|
Rear Panel Hf 2U 42Hp Nvent Schroff |
Unlock Full Specs
to access all available technical data
Similar Products
Use
Industrial
Type
Safety Cabinet
Application
Laboratory
View Details
Use
Industrial
Type
Safety Cabinet
Features
Heavy Duty
View Details
Type
Tool Cabinet
Material
Polypropylene (PP); Polypropylene
Height
14.00 inch (356 mm)
View Details
Use
Commercial; Industrial
Type
ISO Class 5 Cleanliness
Features
Portable
View Details