nVent Schroff, Inc. Panel, Hinged, Shielded, 3U, 84Hp; Panel Type Nvent Schroff 20848-601

Description
PANEL, HINGED, SHIELDED, 3U, 84HP; Panel Type:Front Panel; Rack U Height:3U; Panel Material:Aluminium; Body Colour:Grey; For Use With:Subracks and 19" Cases; External Height - Metric:128.4mm; External Width - Metric:426.76mm; RoHS Compliant: Yes
Datasheet
Description
PANEL, HINGED, SHIELDED, 3U, 84HP; Panel Type:Front Panel; Rack U Height:3U; Panel Material:Aluminium; Body Colour:Grey; For Use With:Subracks and 19" Cases; External Height - Metric:128.4mm; External Width - Metric:426.76mm; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel, Hinged, Shielded, 3U, 84Hp; Panel Type Nvent Schroff - 74M6468 - Newark, An Avnet Company
Chicago, IL, United States
Panel, Hinged, Shielded, 3U, 84Hp; Panel Type Nvent Schroff
74M6468
Panel, Hinged, Shielded, 3U, 84Hp; Panel Type Nvent Schroff 74M6468
PANEL, HINGED, SHIELDED, 3U, 84HP; Panel Type:Front Panel; Rack U Height:3U; Panel Material:Aluminium; Body Colour:Grey; For Use With:Subracks and 19" Cases; External Height - Metric:128.4mm; External Width - Metric:426.76mm; RoHS Compliant: Yes

PANEL, HINGED, SHIELDED, 3U, 84HP; Panel Type:Front Panel; Rack U Height:3U; Panel Material:Aluminium; Body Colour:Grey; For Use With:Subracks and 19" Cases; External Height - Metric:128.4mm; External Width - Metric:426.76mm; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 74M6468
Product Name Panel, Hinged, Shielded, 3U, 84Hp; Panel Type Nvent Schroff
Category Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Products / 19'' Cabinets - 24u-cabinet-27943 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
View Details
Server Rack Shelves - 1863003 - RS Components, Ltd.
Specs
Type Shelving; Racking
Capacity 44.1 lbs (20 kg)
Depth 9.84 inch (250 mm)
View Details
Wall-mounted storage - WM57-2448 - Rousseau Metal Inc.
Specs
Category Industrial
Length 48 inch (1219 mm)
Width 24 inch (610 mm)
View Details
Heavy-duty Pull-out Shelving Systems -  - LISTA AG
Specs
Category Industrial
Type Shelving
Shelving/Racking Options Open
View Details