nVent Schroff, Inc. Panel, Alu, Shielded, 3U, 84Hp; Panel Type Nvent Schroff 20848-484

Description
PANEL, ALU, SHIELDED, 3U, 84HP; Panel Type:Rack Panel; Rack U Height:-; Panel Material:Aluminium; Body Colour:Unfinished; For Use With:Subracks and 19" Cases; External Height - Metric:128.4mm; External Width - Metric:426.72mm; RoHS Compliant: Yes
Datasheet
Description
PANEL, ALU, SHIELDED, 3U, 84HP; Panel Type:Rack Panel; Rack U Height:-; Panel Material:Aluminium; Body Colour:Unfinished; For Use With:Subracks and 19" Cases; External Height - Metric:128.4mm; External Width - Metric:426.72mm; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel, Alu, Shielded, 3U, 84Hp; Panel Type Nvent Schroff - 74M6462 - Newark, An Avnet Company
Chicago, IL, United States
Panel, Alu, Shielded, 3U, 84Hp; Panel Type Nvent Schroff
74M6462
Panel, Alu, Shielded, 3U, 84Hp; Panel Type Nvent Schroff 74M6462
PANEL, ALU, SHIELDED, 3U, 84HP; Panel Type:Rack Panel; Rack U Height:-; Panel Material:Aluminium; Body Colour:Unfinished; For Use With:Subracks and 19" Cases; External Height - Metric:128.4mm; External Width - Metric:426.72mm; RoHS Compliant: Yes

PANEL, ALU, SHIELDED, 3U, 84HP; Panel Type:Rack Panel; Rack U Height:-; Panel Material:Aluminium; Body Colour:Unfinished; For Use With:Subracks and 19" Cases; External Height - Metric:128.4mm; External Width - Metric:426.72mm; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 74M6462
Product Name Panel, Alu, Shielded, 3U, 84Hp; Panel Type Nvent Schroff
Category Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Products / 19'' Cabinets - 15u-cabinet-27941 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
Width 6.38 inch (162 mm)
View Details
Specs
Category Industrial
Length 24 inch (610 mm)
Width 16 inch (406 mm)
View Details
Server Racks - 2501175 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Racking
Material Steel
View Details
Carton Flow Rack -  - UNARCO
Specs
Category Industrial; Commercial
Type Racking; Gravity Flow; Heavy Duty
Shelving/Racking Options Single Sided
View Details