nVent Schroff, Inc. Panel, Alu, Shielded, 3U, 21Hp, Pk5; Panel Type Nvent Schroff 20848-421

Description
PANEL, ALU, SHIELDED, 3U, 21HP, PK5; Panel Type:Rack Panel; Rack U Height:-; Panel Material:Aluminium; Body Colour:Unfinished; For Use With:Subracks and 19" Cases; External Height - Metric:128.4mm; External Width - Metric:106.68mm; RoHS Compliant: Yes
Datasheet
Description
PANEL, ALU, SHIELDED, 3U, 21HP, PK5; Panel Type:Rack Panel; Rack U Height:-; Panel Material:Aluminium; Body Colour:Unfinished; For Use With:Subracks and 19" Cases; External Height - Metric:128.4mm; External Width - Metric:106.68mm; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel, Alu, Shielded, 3U, 21Hp, Pk5; Panel Type Nvent Schroff - 74M6460 - Newark, An Avnet Company
Chicago, IL, United States
Panel, Alu, Shielded, 3U, 21Hp, Pk5; Panel Type Nvent Schroff
74M6460
Panel, Alu, Shielded, 3U, 21Hp, Pk5; Panel Type Nvent Schroff 74M6460
PANEL, ALU, SHIELDED, 3U, 21HP, PK5; Panel Type:Rack Panel; Rack U Height:-; Panel Material:Aluminium; Body Colour:Unfinished; For Use With:Subracks and 19" Cases; External Height - Metric:128.4mm; External Width - Metric:106.68mm; RoHS Compliant: Yes

PANEL, ALU, SHIELDED, 3U, 21HP, PK5; Panel Type:Rack Panel; Rack U Height:-; Panel Material:Aluminium; Body Colour:Unfinished; For Use With:Subracks and 19" Cases; External Height - Metric:128.4mm; External Width - Metric:106.68mm; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 74M6460
Product Name Panel, Alu, Shielded, 3U, 21Hp, Pk5; Panel Type Nvent Schroff
Category Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Products / 19'' Cabinets - 24u-cabinet-27943 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
View Details
Subracks - 4445520 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Racking
Width 11.99 inch (305 mm)
Material Steel
View Details
Shelving with drawers - R5SHE-874809 - Rousseau Metal Inc.
Specs
Category Industrial
Type Shelving
Depth 24 inch (610 mm)
View Details