nVent Schroff, Inc. Panel, Alu, Shielded, 3U, 10Hp, Pk5; Panel Type Nvent Schroff 20848-410

Description
PANEL, ALU, SHIELDED, 3U, 10HP, PK5; Panel Type:Rack Panel; Rack U Height:-; Panel Material:Aluminium; Body Colour:Unfinished; For Use With:Subracks and 19" Cases; External Height - Metric:128.4mm; External Width - Metric:50.8mm; RoHS Compliant: Yes
Datasheet
Description
PANEL, ALU, SHIELDED, 3U, 10HP, PK5; Panel Type:Rack Panel; Rack U Height:-; Panel Material:Aluminium; Body Colour:Unfinished; For Use With:Subracks and 19" Cases; External Height - Metric:128.4mm; External Width - Metric:50.8mm; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel, Alu, Shielded, 3U, 10Hp, Pk5; Panel Type Nvent Schroff - 74M6457 - Newark, An Avnet Company
Chicago, IL, United States
Panel, Alu, Shielded, 3U, 10Hp, Pk5; Panel Type Nvent Schroff
74M6457
Panel, Alu, Shielded, 3U, 10Hp, Pk5; Panel Type Nvent Schroff 74M6457
PANEL, ALU, SHIELDED, 3U, 10HP, PK5; Panel Type:Rack Panel; Rack U Height:-; Panel Material:Aluminium; Body Colour:Unfinished; For Use With:Subracks and 19" Cases; External Height - Metric:128.4mm; External Width - Metric:50.8mm; RoHS Compliant: Yes

PANEL, ALU, SHIELDED, 3U, 10HP, PK5; Panel Type:Rack Panel; Rack U Height:-; Panel Material:Aluminium; Body Colour:Unfinished; For Use With:Subracks and 19" Cases; External Height - Metric:128.4mm; External Width - Metric:50.8mm; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 74M6457
Product Name Panel, Alu, Shielded, 3U, 10Hp, Pk5; Panel Type Nvent Schroff
Category Industrial
Unlock Full Specs
to access all available technical data

Similar Products

PCB Holders - 2472660 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Racking
Depth 0.4724 inch (12 mm)
Width 0.4724 inch (12 mm)
View Details
Freestanding stations - EMA3051 - Rousseau Metal Inc.
Specs
Category Industrial
Depth 27 inch (686 mm)
Length 85.75 inch (2178 mm)
View Details
Mechanical Products / 19'' Cabinets - 15u-cabinet-27941 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
Width 6.38 inch (162 mm)
View Details