nVent Schroff, Inc. Panel, Alu, Shielded, 3U, 5Hp, Pk5; Panel Type Nvent Schroff 20848-405

Description
PANEL, ALU, SHIELDED, 3U, 5HP, PK5; Panel Type:Front Panel; Rack U Height:3U; Panel Material:Aluminium; Body Colour:Unfinished; For Use With:Subracks and 19" Cases; External Height - Metric:128.4mm; External Width - Metric:25.4mm; RoHS Compliant: Yes
Datasheet
Description
PANEL, ALU, SHIELDED, 3U, 5HP, PK5; Panel Type:Front Panel; Rack U Height:3U; Panel Material:Aluminium; Body Colour:Unfinished; For Use With:Subracks and 19" Cases; External Height - Metric:128.4mm; External Width - Metric:25.4mm; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel, Alu, Shielded, 3U, 5Hp, Pk5; Panel Type Nvent Schroff - 74M6453 - Newark, An Avnet Company
Chicago, IL, United States
Panel, Alu, Shielded, 3U, 5Hp, Pk5; Panel Type Nvent Schroff
74M6453
Panel, Alu, Shielded, 3U, 5Hp, Pk5; Panel Type Nvent Schroff 74M6453
PANEL, ALU, SHIELDED, 3U, 5HP, PK5; Panel Type:Front Panel; Rack U Height:3U; Panel Material:Aluminium; Body Colour:Unfinished; For Use With:Subracks and 19" Cases; External Height - Metric:128.4mm; External Width - Metric:25.4mm; RoHS Compliant: Yes

PANEL, ALU, SHIELDED, 3U, 5HP, PK5; Panel Type:Front Panel; Rack U Height:3U; Panel Material:Aluminium; Body Colour:Unfinished; For Use With:Subracks and 19" Cases; External Height - Metric:128.4mm; External Width - Metric:25.4mm; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 74M6453
Product Name Panel, Alu, Shielded, 3U, 5Hp, Pk5; Panel Type Nvent Schroff
Category Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Server Rack Shelves - 8020279 - RS Components, Ltd.
Specs
Type Shelving; Racking
Capacity 55.12 lbs (25 kg)
Depth 5.91 inch (150 mm)
View Details
Shelving with sliding panels - SRE1C-DE750102 - Rousseau Metal Inc.
Specs
Category Industrial
Type Shelving
Shelving/Racking Options Open
View Details
Mechanical Products / 19'' Cabinets - 24u-cabinet-27943 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
View Details
THREE LEVEL 84
Raymond Handling Consultants, L.C.
Specs
Category Commercial
Type Shelving; Racking; Heavy Duty
Capacity 4500 lbs (2041 kg)
View Details