NVENT SCHROFF, INC.
20848-232 -- FRONT PANEL IEL 3U 16HP NVENT SCHROFF
nVent Schroff, Inc.
Front Panel Iel 3U 16Hp Nvent Schroff
20848-232
Description
FRONT PANEL IEL 3U 16HP
Description
FRONT PANEL IEL 3U 16HP
Suppliers
Front Panel Iel 3U 16Hp Nvent Schroff
64T6679
Supplier's Site
Technical Specifications
|
Product Category
|
Cabinets and Casework |
|
Product Number
|
64T6679 |
|
Product Name
|
Front Panel Iel 3U 16Hp Nvent Schroff |
Unlock Full Specs
to access all available technical data
Similar Products
Use
Industrial
Type
Safety Cabinet
Application
Laboratory
View Details
Use
Industrial
Type
Safety Cabinet
Features
Heavy Duty
View Details
Type
Tool Cabinet
Material
Synthetic Fibre, Leather
Height
9.06 inch (230 mm)
View Details
Use
Commercial; Industrial
Type
ISO Class 5 Cleanliness
Features
Portable
View Details