NVENT SCHROFF, INC.
20848-139 -- PART.FRONTPANEL 6U 42HP NVENT SCHROFF
nVent Schroff, Inc.
Part.frontpanel 6U 42Hp Nvent Schroff
20848-139
Description
PART.FRONTPANEL 6U 42HP
Description
PART.FRONTPANEL 6U 42HP
Suppliers
Part.frontpanel 6U 42Hp Nvent Schroff
64T6673
Supplier's Site
Technical Specifications
|
Product Category
|
Cabinets and Casework |
|
Product Number
|
64T6673 |
|
Product Name
|
Part.frontpanel 6U 42Hp Nvent Schroff |
Unlock Full Specs
to access all available technical data
Similar Products
Use
Industrial
Type
Safety Cabinet
Application
Laboratory
View Details
Use
Industrial
Type
Safety Cabinet
Features
Heavy Duty
View Details
Type
Bin Cabinet
Material
Steel; Steel
Height
17.72 inch (450 mm)
View Details
Use
Commercial; Industrial
Type
ISO Class 5 Cleanliness
Features
Portable
View Details