nVent Schroff, Inc. Panel, Alu, Shielded, 3U, 42Hp; Panel Type Nvent Schroff 20848-047

Description
PANEL, ALU, SHIELDED, 3U, 42HP; Panel Type:Front Panel; Rack U Height:3U; Panel Material:Aluminium; Body Colour:Unfinished; For Use With:Subracks and 19" Cases; External Height - Metric:128.4mm; External Width - Metric:213.36mm; RoHS Compliant: Yes
Datasheet
Description
PANEL, ALU, SHIELDED, 3U, 42HP; Panel Type:Front Panel; Rack U Height:3U; Panel Material:Aluminium; Body Colour:Unfinished; For Use With:Subracks and 19" Cases; External Height - Metric:128.4mm; External Width - Metric:213.36mm; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel, Alu, Shielded, 3U, 42Hp; Panel Type Nvent Schroff - 74M6461 - Newark, An Avnet Company
Chicago, IL, United States
Panel, Alu, Shielded, 3U, 42Hp; Panel Type Nvent Schroff
74M6461
Panel, Alu, Shielded, 3U, 42Hp; Panel Type Nvent Schroff 74M6461
PANEL, ALU, SHIELDED, 3U, 42HP; Panel Type:Front Panel; Rack U Height:3U; Panel Material:Aluminium; Body Colour:Unfinished; For Use With:Subracks and 19" Cases; External Height - Metric:128.4mm; External Width - Metric:213.36mm; RoHS Compliant: Yes

PANEL, ALU, SHIELDED, 3U, 42HP; Panel Type:Front Panel; Rack U Height:3U; Panel Material:Aluminium; Body Colour:Unfinished; For Use With:Subracks and 19" Cases; External Height - Metric:128.4mm; External Width - Metric:213.36mm; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 74M6461
Product Name Panel, Alu, Shielded, 3U, 42Hp; Panel Type Nvent Schroff
Category Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Server Rack Shelves - 2463389 - RS Components, Ltd.
Specs
Type Shelving; Racking
Depth 19.02 inch (483 mm)
Material Steel
View Details
Shelving with sliding panels - SRE2C-GE870104 - Rousseau Metal Inc.
Specs
Category Industrial
Type Shelving
Depth 24 inch (610 mm)
View Details
Mechanical Products / 19'' Cabinets - 15u-cabinet-27941 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
Width 6.38 inch (162 mm)
View Details