NVENT SCHROFF, INC.
20846-456 -- PART.FRONTPANEL 6U 16HP NVENT SCHROFF
nVent Schroff, Inc.
Part.frontpanel 6U 16Hp Nvent Schroff
20846-456
Description
PART.FRONTPANEL 6U 16HP
Description
PART.FRONTPANEL 6U 16HP
Suppliers
Part.frontpanel 6U 16Hp Nvent Schroff
64T6593
Supplier's Site
Technical Specifications
|
Product Category
|
Cabinets and Casework |
|
Product Number
|
64T6593 |
|
Product Name
|
Part.frontpanel 6U 16Hp Nvent Schroff |
Unlock Full Specs
to access all available technical data
Similar Products
Use
Industrial
Type
Safety Cabinet
Features
Fire Proof
View Details
Use
Commercial; Industrial
Type
Drawer Cabinet
Material
Stainless Steel
View Details
Use
Industrial
Type
Safety Cabinet
Height
32.00 inch (813 mm)
View Details
Takachi Electronics Enclosure Co., Ltd.
Use
Industrial
Features
Portable
Material
Polyester • EVA
View Details