nVent Schroff, Inc. Part.frontpanel 6U 28Hp Nvent Schroff 20846-452

Description
PART.FRONTPANEL 6U 28HP
Description
PART.FRONTPANEL 6U 28HP

Suppliers

Company
Product
Description
Supplier Links
Part.frontpanel 6U 28Hp Nvent Schroff - 64T6592 - Newark, An Avnet Company
Chicago, IL, United States
Part.frontpanel 6U 28Hp Nvent Schroff
64T6592
Part.frontpanel 6U 28Hp Nvent Schroff 64T6592
PART.FRONTPANEL 6U 28HP

PART.FRONTPANEL 6U 28HP

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cabinets and Casework
Product Number 64T6592
Product Name Part.frontpanel 6U 28Hp Nvent Schroff
Unlock Full Specs
to access all available technical data

Similar Products

Filtered Cyanoacrylate Fuming Chamber - CyanoSafe™ CAS48 - AirClean Systems
Specs
Use Industrial
Type Safety Cabinet
Height 54.00 inch (1372 mm)
View Details
Lead Lined Cabinets and Furniture -  - MarShield
Specs
Use Industrial
Type Safety Cabinet
Features Heavy Duty
View Details
Tool Bags - 2148934 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Tool Cabinet
Material Fabric
Height 11.81 inch (300 mm)
View Details
SSC 4500 Sterile Storage Cabinet -  - Air Innovations LLC
Specs
Use Commercial; Industrial
Type ISO Class 5 Cleanliness
Features Portable
View Details