nVent Schroff, Inc. Panel, Aluminium, Hinged, 6U, 84Hp; Panel Type Nvent Schroff 20838-276

Description
PANEL, ALUMINIUM, HINGED, 6U, 84HP; Panel Type:Front Panel; Rack U Height:6U; Panel Material:Aluminium; Body Colour:-; For Use With:Subracks and 19" Cases; External Height - Metric:261.75mm; External Width - Metric:426.4mm; External RoHS Compliant: Yes
Datasheet
Description
PANEL, ALUMINIUM, HINGED, 6U, 84HP; Panel Type:Front Panel; Rack U Height:6U; Panel Material:Aluminium; Body Colour:-; For Use With:Subracks and 19" Cases; External Height - Metric:261.75mm; External Width - Metric:426.4mm; External RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel, Aluminium, Hinged, 6U, 84Hp; Panel Type Nvent Schroff - 59M4808 - Newark, An Avnet Company
Chicago, IL, United States
Panel, Aluminium, Hinged, 6U, 84Hp; Panel Type Nvent Schroff
59M4808
Panel, Aluminium, Hinged, 6U, 84Hp; Panel Type Nvent Schroff 59M4808
PANEL, ALUMINIUM, HINGED, 6U, 84HP; Panel Type:Front Panel; Rack U Height:6U; Panel Material:Aluminium; Body Colour:-; For Use With:Subracks and 19" Cases; External Height - Metric:261.75mm; External Width - Metric:426.4mm; External RoHS Compliant: Yes

PANEL, ALUMINIUM, HINGED, 6U, 84HP; Panel Type:Front Panel; Rack U Height:6U; Panel Material:Aluminium; Body Colour:-; For Use With:Subracks and 19" Cases; External Height - Metric:261.75mm; External Width - Metric:426.4mm; External RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 59M4808
Product Name Panel, Aluminium, Hinged, 6U, 84Hp; Panel Type Nvent Schroff
Category Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Shelving with drawers - R5SHE-874803 - Rousseau Metal Inc.
Specs
Category Industrial
Type Shelving
Depth 24 inch (610 mm)
View Details
PCB Holders - 2472672 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Racking
Depth 0.8661 inch (22 mm)
Width 0.8661 inch (22 mm)
View Details
Mechanical Products / 19'' Cabinets - 24u-cabinet-27943 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
View Details
Mobile Racking System - ActivRAC® - Spacesaver Industrial
Specs
Category Industrial
Type Shelving; Racking
View Details