nVent Schroff, Inc. Panel, Aluminium, 3U, 7Hp, Pk5; Panel Type Nvent Schroff 20838-111

Description
PANEL, ALUMINIUM, 3U, 7HP, PK5; Panel Type:Rack Panel; Rack U Height:-; Panel Material:Aluminium; Body Colour:Unfinished; For Use With:Subracks and 19" Cases; External Height - Metric:128.4mm; External Width - Metric:35.56mm; RoHS Compliant: Yes
Datasheet
Description
PANEL, ALUMINIUM, 3U, 7HP, PK5; Panel Type:Rack Panel; Rack U Height:-; Panel Material:Aluminium; Body Colour:Unfinished; For Use With:Subracks and 19" Cases; External Height - Metric:128.4mm; External Width - Metric:35.56mm; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel, Aluminium, 3U, 7Hp, Pk5; Panel Type Nvent Schroff - 74M6424 - Newark, An Avnet Company
Chicago, IL, United States
Panel, Aluminium, 3U, 7Hp, Pk5; Panel Type Nvent Schroff
74M6424
Panel, Aluminium, 3U, 7Hp, Pk5; Panel Type Nvent Schroff 74M6424
PANEL, ALUMINIUM, 3U, 7HP, PK5; Panel Type:Rack Panel; Rack U Height:-; Panel Material:Aluminium; Body Colour:Unfinished; For Use With:Subracks and 19" Cases; External Height - Metric:128.4mm; External Width - Metric:35.56mm; RoHS Compliant: Yes

PANEL, ALUMINIUM, 3U, 7HP, PK5; Panel Type:Rack Panel; Rack U Height:-; Panel Material:Aluminium; Body Colour:Unfinished; For Use With:Subracks and 19" Cases; External Height - Metric:128.4mm; External Width - Metric:35.56mm; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 74M6424
Product Name Panel, Aluminium, 3U, 7Hp, Pk5; Panel Type Nvent Schroff
Category Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Server Racks - 2387189 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Racking
View Details
Shelving with Sloped Shelves - SRE2T-GE750501 - Rousseau Metal Inc.
Specs
Category Industrial
Type Shelving
Depth 24 inch (610 mm)
View Details
Mechanical Products / 19'' Cabinets - 15u-cabinet-27941 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
Width 6.38 inch (162 mm)
View Details