nVent Schroff, Inc. Panel, Aluminium, 3U, 4Hp, Pk5; Panel Type Nvent Schroff 20838-108

Description
PANEL, ALUMINIUM, 3U, 4HP, PK5; Panel Type:Front Panel; Rack U Height:3U; Panel Material:Aluminum; Body Color:Yellow; For Use With:Subracks and 19" Cases; External Height - Metric:129.5mm; External Width - Metric:20.32mm RoHS Compliant: Yes
Description
PANEL, ALUMINIUM, 3U, 4HP, PK5; Panel Type:Front Panel; Rack U Height:3U; Panel Material:Aluminum; Body Color:Yellow; For Use With:Subracks and 19" Cases; External Height - Metric:129.5mm; External Width - Metric:20.32mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Panel, Aluminium, 3U, 4Hp, Pk5; Panel Type Nvent Schroff - 74M6421 - Newark, An Avnet Company
Chicago, IL, United States
Panel, Aluminium, 3U, 4Hp, Pk5; Panel Type Nvent Schroff
74M6421
Panel, Aluminium, 3U, 4Hp, Pk5; Panel Type Nvent Schroff 74M6421
PANEL, ALUMINIUM, 3U, 4HP, PK5; Panel Type:Front Panel; Rack U Height:3U; Panel Material:Aluminum; Body Color:Yellow; For Use With:Subracks and 19" Cases; External Height - Metric:129.5mm; External Width - Metric:20.32mm RoHS Compliant: Yes

PANEL, ALUMINIUM, 3U, 4HP, PK5; Panel Type:Front Panel; Rack U Height:3U; Panel Material:Aluminum; Body Color:Yellow; For Use With:Subracks and 19" Cases; External Height - Metric:129.5mm; External Width - Metric:20.32mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 74M6421
Product Name Panel, Aluminium, 3U, 4Hp, Pk5; Panel Type Nvent Schroff
Category Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Products / 19'' Cabinets - 15u-cabinet-27941 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
Width 6.38 inch (162 mm)
View Details
Server Rack Shelves - 2387216 - RS Components, Ltd.
Specs
Type Shelving; Racking
Depth 18.9 inch (480 mm)
View Details
Open shelving - SRE3018 - Rousseau Metal Inc.
Rousseau Metal Inc.
Specs
Category Industrial
Type Shelving
Shelving/Racking Options Open
View Details
Mobile Racking System - ActivRAC® - Spacesaver Industrial
Specs
Category Industrial
Type Shelving; Racking
View Details